RS Components, Ltd. Instrument Cases 5247579

Description
MO99-43-35G
Request a Quote
Description
MO99-43-35G
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Instrument Cases - 5247579 - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrument Cases
5247579
Instrument Cases 5247579
MO99-43-35G

MO99-43-35G

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 5247579
Product Name Instrument Cases
Material Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1786395 - RS Components, Ltd.
Specs
Features Shielded; ESD
Height 10 inch (254 mm)
Length 10 inch (254 mm)
View Details
Compartment Boxes - 1016539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Ps
Height 1.18 inch (30 mm)
View Details
Anti Static Packaging - 1252350 - RS Components, Ltd.
Specs
Container Type Bag
Features Shielded
Height 22.8 inch (579 mm)
View Details
Instrument Cases - 1981392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Abs
Height 9.84 inch (250 mm)
Length 2.95 inch (75 mm)
View Details