RS Components, Ltd. Drill Bits 5226910

Description
RS PRO KMA2064185 Drill Bit
Request a Quote
Description
RS PRO KMA2064185 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 5226910 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
5226910
Drill Bits 5226910
RS PRO KMA2064185 Drill Bit

RS PRO KMA2064185 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 5226910
Product Name Drill Bits
Drill Type Twist
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.315 inch (8.0 mm)
OAL 4.61 inch (117 mm)
Material High Speed Steel; Hss
View Details
Specialist Drill Bits - 232591 - RS Components, Ltd.
Specs
Designation Pg21
Material High Speed Steel; Hss
View Details
Hole Saws & Core Drill Bits - 216195 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.520 inch (64.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Specialist Drill Bits - 232585 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.787 to 1.181 inch (20.0 to 30.0 mm)
View Details