RS Components, Ltd. 522547

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 522547 - RS Components, Ltd.
Corby, Northants, United Kingdom
The RS SY cable combines the characteristics of a flexible mains cable with that of a steel wire armoured type and is suitable for fixed installations or for flexible use in conditions of light mechanical stress. Number of Cores = 12 Cross Sectional Area = 1 mm² Outer Diameter = 13.8mm Current Rating = 6 A Minimum Operating Temperature = -20°C Maximum Operating Temperature = +80°C Voltage Rating = 300/500 V Core Strands = 32/0.20 mm Sheath Material = Polyvinyl Chloride PVC Sheath Colour = Transparent

The RS SY cable combines the characteristics of a flexible mains cable with that of a steel wire armoured type and is suitable for fixed installations or for flexible use in conditions of light mechanical stress.
Number of Cores = 12
Cross Sectional Area = 1 mm²
Outer Diameter = 13.8mm
Current Rating = 6 A
Minimum Operating Temperature = -20°C
Maximum Operating Temperature = +80°C
Voltage Rating = 300/500 V
Core Strands = 32/0.20 mm
Sheath Material = Polyvinyl Chloride PVC
Sheath Colour = Transparent

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 522547
International 1 mm² (0.0016 in²)
Unlock Full Specs
to access all available technical data

Similar Products

 - 139199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Conductor Type Single Core
International 2.5 mm² (0.0039 in²)
View Details
 - 139060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Conductor Type Single Core
International 1.5 mm² (0.0023 in²)
View Details
 - 1225873 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 1 mm² (0.0016 in²)
Number of Strands 57
View Details
 - 226895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Conductor Type Multicore
International 2.5 mm² (0.0039 in²)
Number of Strands 50
View Details