Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HOOKUP WIRES
RS COMPONENTS, LTD.
5210549 -- HOOK UP WIRE
RS Components, Ltd.
Hook Up Wire
5210549
Description
Wire,stranded,4.0mms q,Black
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Wire,stranded,4.0mms q,Black
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
5210549
Hook Up Wire
5210549
Wire,stranded,4.0mms q,Black
Wire,stranded,4.0mms
q,Black
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Hookup Wires
Product Number
5210549
Product Name
Hook Up Wire
Nominal Diameter
0.1024 inch (2.6 mm)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Hook Up Wire
1225885
Specs
Rated Voltage
600 volts
Nominal Diameter
0.1299 inch (3.3 mm)
Rated Temperature
100 C (212 F)
View Details
RS Components, Ltd.
Hook Up Wire
1805910
Specs
Nominal Diameter
0.1024 inch (2.6 mm)
North American
22 AWG
International
0.5000 mm² (7.75E-4 in²)
View Details
RS Components, Ltd.
Hook Up Wire
1853968
Specs
Nominal Diameter
0.3976 inch (10.1 mm)
International
25 mm² (0.0388 in²)
Stranding Type
7/2.14 mm
View Details
RS Components, Ltd.
Hook Up Wire
1805916
Specs
Nominal Diameter
0.1024 inch (2.6 mm)
North American
22 AWG
International
0.5000 mm² (7.75E-4 in²)
View Details