RS Components, Ltd. Transit Cases 519172

Description
RS PRO R12 / 1921 Transit Case
Request a Quote
Description
RS PRO R12 / 1921 Transit Case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transit Cases - 519172 - RS Components, Ltd.
Corby, Northants, United Kingdom
Transit Cases
519172
Transit Cases 519172
RS PRO R12 / 1921 Transit Case

RS PRO R12 / 1921 Transit Case

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 519172
Product Name Transit Cases
Material Plastic; Pp
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1951537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 1.18 inch (30 mm)
Length 4.72 inch (120 mm)
View Details
Instrument Cases - 1707926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Height 3.94 inch (100 mm)
Length 9.84 inch (250 mm)
View Details
Transit Cases - 2878314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Resin
Height 4.37 inch (111 mm)
View Details
Instrument Cases - 1951547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 1.77 inch (45 mm)
Length 8.66 inch (220 mm)
View Details