RS Components, Ltd. Transit Cases 519150

Description
RS PRO B19 / 1923 Transit Case
Request a Quote
Description
RS PRO B19 / 1923 Transit Case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transit Cases - 519150 - RS Components, Ltd.
Corby, Northants, United Kingdom
Transit Cases
519150
Transit Cases 519150
RS PRO B19 / 1923 Transit Case

RS PRO B19 / 1923 Transit Case

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 519150
Product Name Transit Cases
Material Plastic; Pp
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 2664955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Cold Rolled Steel
Height 2.99 inch (76 mm)
Length 8.03 inch (204 mm)
View Details
Instrument Cases - 2971320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 2.38 inch (60.5 mm)
Length 8.86 inch (225 mm)
View Details
Transit Cases - 1246582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polyurethane
Height 12.01 inch (305 mm)
View Details
Transit Cases - 2878309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Resin
Height 4.37 inch (111 mm)
View Details