RS Components, Ltd. Pliers 517562

Description
SMOOTH JAWS PARALLEL PLIER 125 MM
Request a Quote
Description
SMOOTH JAWS PARALLEL PLIER 125 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 517562 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
517562
Pliers 517562
SMOOTH JAWS PARALLEL PLIER 125 MM

SMOOTH JAWS PARALLEL PLIER 125 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 517562
Product Name Pliers
Length 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2284064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Flat-Nose; Specialty / Other; Flat nose pliers
Length 5.77 inch (146 mm)
Jaw Length 0.7874 inch (20 mm)
View Details
Plier Sets - 1253904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 20.08 inch (510 mm)
View Details
Plier Sets - 1253095 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 11.81 inch (300 mm)
Standards RoHS Compliant
View Details
Pliers - 2380788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.91 inch (150 mm)
Jaw Capacity 0.0315 inch (0.8000 mm)
Features Electrically Insulated
View Details