RS Components, Ltd.
General Purpose Enclosures
5174443
Description
RS PRO B037 Enclosure
Request a Quote
Email Supplier
Description
RS PRO B037 Enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
5174443 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
3.51 inch (89.1 mm)
|
|
Width
|
1.38 inch (35 mm)
|
|
Depth
|
1.19 inch (30.3 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Shape
Rectangular
Length
15.75 inch (400 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
3.15 inch (80 mm)
View Details
Shape
Rectangular
Length
3.94 inch (100 mm)
Width
3.94 inch (100 mm)
View Details
Shape
Rectangular
Length
6.3 inch (160 mm)
Width
3.94 inch (100 mm)
View Details