RS Components, Ltd.
General Purpose Enclosures
5174314
Description
RS PRO BS21BK Enclosure
Request a Quote
Email Supplier
Description
RS PRO BS21BK Enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
5174314 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
9.84 inch (250 mm)
|
|
Width
|
9.84 inch (250 mm)
|
|
Depth
|
3.94 inch (100 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Shape
Rectangular
Length
7.87 inch (200 mm)
View Details
Shape
Rectangular
Length
3.94 inch (100 mm)
Width
3.94 inch (100 mm)
View Details
Shape
Rectangular
Length
5.91 inch (150 mm)
Width
5.91 inch (150 mm)
View Details
Shape
Rectangular
Length
4.8 inch (122 mm)
Width
4.8 inch (122 mm)
View Details