Black Aluminium Box 88.9x34.9x30.5mm
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 5174257 |
| Product Name | General Purpose Enclosures |
| Shape | Rectangular |
| Length | 3.51 inch (89.1 mm) |
| Width | 1.38 inch (35 mm) |
| Depth | 1.19 inch (30.3 mm) |