Enclosure, flanged, IP65, 172x121x56mm
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 5174184 |
| Product Name | General Purpose Enclosures |
| Shape | Rectangular |
| Length | 7.94 inch (202 mm) |
| Width | 4.77 inch (121 mm) |
| Depth | 2.18 inch (55.3 mm) |