RS Components, Ltd.
General Purpose Enclosures
5173967
Description
RS PRO B015PBK Enclosure
Request a Quote
Email Supplier
Description
RS PRO B015PBK Enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
5173967 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
4.5 inch (114 mm)
|
|
Width
|
2.51 inch (63.7 mm)
|
|
Depth
|
2.17 inch (55.1 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Shape
Rectangular
Length
7.87 inch (200 mm)
View Details
Type
Junction Box
Length
3.74 inch (95 mm)
Width
3.98 inch (101 mm)
View Details
Length
8.66 inch (220 mm)
Width
3.94 inch (100 mm)
Depth
8.66 inch (220 mm)
View Details
Length
8.66 inch (220 mm)
Width
6.3 inch (160 mm)
Depth
8.66 inch (220 mm)
View Details