RS Components, Ltd.
General Purpose Enclosures
5173894
Description
RS PRO B017PLG Enclosure
Request a Quote
Email Supplier
Description
RS PRO B017PLG Enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
5173894 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
8.75 inch (222 mm)
|
|
Width
|
5.75 inch (146 mm)
|
|
Depth
|
4.19 inch (106 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Length
2.76 inch (70 mm)
Width
4.09 inch (104 mm)
View Details
Type
Junction Box
Length
3.03 inch (77 mm)
Width
7.09 inch (180 mm)
View Details
Type
Junction Box
Length
7.68 inch (195 mm)
Width
10.83 inch (275 mm)
View Details
Shape
Rectangular
Length
4.8 inch (122 mm)
Width
4.8 inch (122 mm)
View Details