RS Components, Ltd.
General Purpose Enclosures
5173721
Description
RS PRO B025MF Enclosure
Request a Quote
Email Supplier
Description
RS PRO B025MF Enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
5173721 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
5.5 inch (140 mm)
|
|
Width
|
3.53 inch (89.7 mm)
|
|
Depth
|
2.17 inch (55.2 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
7.72 inch (196 mm)
Width
3.94 inch (100 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
3.15 inch (80 mm)
View Details
Shape
Rectangular
Length
6.3 inch (160 mm)
Width
3.94 inch (100 mm)
View Details
Type
Junction Box
Length
5.91 inch (150 mm)
Width
10.83 inch (275 mm)
View Details