RS Components, Ltd.
General Purpose Enclosures
5173440
Description
RS PRO BS19 Enclosure
Request a Quote
Email Supplier
Description
RS PRO BS19 Enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
5173440 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
10.83 inch (275 mm)
|
|
Width
|
6.89 inch (175 mm)
|
|
Depth
|
2.58 inch (65.5 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Shape
Rectangular
Length
15.75 inch (400 mm)
View Details
Type
Junction Box
Length
1.93 inch (49 mm)
Width
3.46 inch (88 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
3.15 inch (80 mm)
View Details
Type
Junction Box
Length
1.93 inch (49 mm)
Width
3.46 inch (88 mm)
View Details