RS Components, Ltd.
General Purpose Enclosures
5173434
Description
RS PRO BS39 Enclosure
Request a Quote
Email Supplier
Description
RS PRO BS39 Enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
5173434 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
6.77 inch (172 mm)
|
|
Width
|
4.76 inch (121 mm)
|
|
Depth
|
4.17 inch (106 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Length
3.74 inch (95 mm)
Width
7.17 inch (182 mm)
View Details
Type
Junction Box
Length
1.93 inch (49 mm)
Width
3.46 inch (88 mm)
View Details
Type
Junction Box
Length
2.17 inch (55 mm)
Width
3.86 inch (98 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
11.81 inch (300 mm)
View Details