RS Components, Ltd.
General Purpose Enclosures
5173276
Description
RS PRO B013 Enclosure
Request a Quote
Email Supplier
Description
RS PRO B013 Enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
5173276 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
4.51 inch (115 mm)
|
|
Width
|
2.5 inch (63.6 mm)
|
|
Depth
|
1.19 inch (30.3 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
3.94 inch (100 mm)
Width
3.94 inch (100 mm)
View Details
Shape
Rectangular
Length
6.3 inch (160 mm)
Width
3.94 inch (100 mm)
View Details
Shape
Rectangular
Length
4.92 inch (125 mm)
Width
4.92 inch (125 mm)
View Details
Shape
Rectangular
Length
11.81 inch (300 mm)
Width
9.06 inch (230 mm)
View Details