RS Components, Ltd. Hook Up Wire 5167928

Description
RS PRO 6A-BK6-BE-25R Hook Up Wire
Request a Quote
Description
RS PRO 6A-BK6-BE-25R Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 5167928 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
5167928
Hook Up Wire 5167928
RS PRO 6A-BK6-BE-25R Hook Up Wire

RS PRO 6A-BK6-BE-25R Hook Up Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 5167928
Product Name Hook Up Wire
Nominal Diameter 0.2087 inch (5.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1853986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.4449 inch (11.3 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Hook Up Wire - 1805956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Hook Up Wire - 1805942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Hook Up Wire - 1805938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details