RS Components, Ltd. Drill Bits 5119834

Description
SDS-Max drill bit,28mm dia x 370mm L
Request a Quote
Description
SDS-Max drill bit,28mm dia x 370mm L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 5119834 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
5119834
Drill Bits 5119834
SDS-Max drill bit,28mm dia x 370mm L

SDS-Max drill bit,28mm dia x 370mm L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 5119834
Product Name Drill Bits
Diameter 1.102 inch (28.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.394 inch (10.0 mm)
OAL 5.24 inch (133 mm)
Material Hsco
View Details
Hole Saws & Core Drill Bits - 215978 - RS Components, Ltd.
Specs
Diameter 0.374 inch (9.5 mm)
OAL 5.98 inch (152 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 1749060 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.016 inch (102.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saws & Core Drill Bits - 216325 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.984 inch (25.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details