RS Components, Ltd. Drill Bits 5119777

Description
SDS-Max drill bit,18mm dia x 340mm L
Request a Quote
Description
SDS-Max drill bit,18mm dia x 340mm L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 5119777 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
5119777
Drill Bits 5119777
SDS-Max drill bit,18mm dia x 340mm L

SDS-Max drill bit,18mm dia x 340mm L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 5119777
Product Name Drill Bits
Diameter 0.709 inch (18.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749054 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.126 inch (54.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 214767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.039 inch (1.0 mm)
OAL 1.02 inch (26 mm)
Material High Speed Steel; Hss
View Details
Hole Saws & Core Drill Bits - 215849 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.874 inch (73.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 212991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.039 inch (1.0 mm)
OAL 1.26 inch (32 mm)
View Details