RS Components, Ltd. Drill Bits 5119727

Description
SDS-Max drill bit,14mm dia x 390mm L
Request a Quote
Description
SDS-Max drill bit,14mm dia x 390mm L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 5119727 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
5119727
Drill Bits 5119727
SDS-Max drill bit,14mm dia x 390mm L

SDS-Max drill bit,14mm dia x 390mm L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 5119727
Product Name Drill Bits
Diameter 0.551 inch (14.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216202 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.575 inch (40.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 213629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.248 inch (6.3 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
Hole Saws & Core Drill Bits - 216347 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.260 inch (32.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bit Sets - 2168658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill Set
Units Metric
Drill Type Masonry
View Details