RS Components, Ltd. Specialist Drill Bits 5089294

Description
EXACT 05328 Drill Bit
Request a Quote
Description
EXACT 05328 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Specialist Drill Bits - 5089294 - RS Components, Ltd.
Corby, Northants, United Kingdom
Specialist Drill Bits
5089294
Specialist Drill Bits 5089294
EXACT 05328 Drill Bit

EXACT 05328 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 5089294
Product Name Specialist Drill Bits
Units Metric
Drill Type Step Drill
Designation 20mm
Diameter 0.157 to 0.787 inch (4.0 to 20.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749064 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 5.512 inch (140.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Specialist Drill Bits - 232513 - RS Components, Ltd.
Specs
Units Metric
Designation 37mm
Diameter 0.276 to 1.457 inch (7.0 to 37.0 mm)
View Details
Specialist Drill Bits - 193619 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.157 to 1.181 inch (4.0 to 30.0 mm)
View Details
Magnetic Drill Bits - 1239932 - RS Components, Ltd.
Specs
Diameter 0.472 inch (12.0 mm)
Material High Speed Steel; HSS
Flutes / Edges 1
View Details