RS Components, Ltd. Specialist Drill Bits 5089216

Description
EXACT 05323 Drill Bit
Request a Quote
Description
EXACT 05323 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Specialist Drill Bits - 5089216 - RS Components, Ltd.
Corby, Northants, United Kingdom
Specialist Drill Bits
5089216
Specialist Drill Bits 5089216
EXACT 05323 Drill Bit

EXACT 05323 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 5089216
Product Name Specialist Drill Bits
Units Metric
Drill Type Step Drill
Designation 30mm
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 1624067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.118 inch (3.0 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 213887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.039 inch (1.0 mm)
OAL 1.34 inch (34 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 213635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.236 inch (6.0 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Hole Saws & Core Drill Bits - 216123 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.299 inch (33.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details