RS Components, Ltd. Specialist Drill Bits 5089121

Description
STEP DRILL HSS 4-20 SPIRAL
Request a Quote
Description
STEP DRILL HSS 4-20 SPIRAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Specialist Drill Bits - 5089121 - RS Components, Ltd.
Corby, Northants, United Kingdom
Specialist Drill Bits
5089121
Specialist Drill Bits 5089121
STEP DRILL HSS 4-20 SPIRAL

STEP DRILL HSS 4-20 SPIRAL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 5089121
Product Name Specialist Drill Bits
Units Metric
Drill Type Step Drill
Designation 20mm
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.260 inch (6.6 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
Hole Saws & Core Drill Bits - 1749060 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.016 inch (102.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 214183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.272 inch (6.9 mm)
OAL 4.29 inch (109 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 213297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.220 inch (5.6 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details