RS Components, Ltd. Specialist Drill Bits 5088774

Description
EXACT 05361 Drill Bit
Request a Quote
Description
EXACT 05361 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Specialist Drill Bits - 5088774 - RS Components, Ltd.
Corby, Northants, United Kingdom
Specialist Drill Bits
5088774
Specialist Drill Bits 5088774
EXACT 05361 Drill Bit

EXACT 05361 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 5088774
Product Name Specialist Drill Bits
Units Metric
Drill Type Step Drill
Designation 13mm
Diameter 0.118 to 0.512 inch (3.0 to 13.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1239924 - RS Components, Ltd.
Specs
Diameter 0.866 inch (22.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Specialist Drill Bits - 221620 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.236 to 0.787 inch (6.0 to 20.0 mm)
View Details
Drill Bits - 213124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.315 inch (8.0 mm)
OAL 4.61 inch (117 mm)
View Details
Drill Bits - 1624045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.079 inch (2.0 mm)
Material High Speed Steel; Hss
View Details