Nitrile provides very good abrasion resistance as well as protection against a wide range of chemicals including strong detergents, oils and certain solvents.
Chemical resistant. Antistatic to EN1149 part 1:1995. Slip resistant pattern provides good wet and dry grip. Anatomically shaped with soft viscose lining to absorb perspiration and keep hands cool. Contains fungicidal and bacteriostatic agent
Primary Glove Application = Chemical Resistant
Glove Size = 9 - M
Glove Material = Nitrile
Main Colour of Glove = Green
Glove Coating = No Coating
Number of Gloves = 6
EN388 Abrasion = 4
EN388 Blade = 0
EN388 Tear = 0
EN388 Puncture = 2
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 5081896 |
Clothing Type | Gloves |