RS Components, Ltd.
General Purpose Enclosures
507949
Description
Bopla 03215000 Enclosure
Request a Quote
Email Supplier
Description
Bopla 03215000 Enclosure
Request a Quote
Email Supplier
Suppliers
General Purpose Enclosures
507949
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
507949 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
4.72 inch (120 mm)
|
|
Width
|
3.15 inch (80 mm)
|
|
Depth
|
2.17 inch (55 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Length
5.91 inch (150 mm)
Width
10.83 inch (275 mm)
View Details
Shape
Rectangular
Length
2.95 inch (75 mm)
Width
2.95 inch (75 mm)
View Details
Type
Junction Box
Length
2.17 inch (55 mm)
Width
3.86 inch (98 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
11.81 inch (300 mm)
View Details