RS Components, Ltd.
DIN Rail Enclosures
507680
Description
RS PRO 000 100 639 000
Request a Quote
Email Supplier
Description
RS PRO 000 100 639 000
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
507680 |
|
Product Name
|
DIN Rail Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
4.33 inch (110 mm)
|
|
Width
|
2.95 inch (75 mm)
|
|
Depth
|
1.97 inch (50 mm)
|
|
Material
|
Polycarbonate; Polystyrene; Polycarbonate, polystyrene
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Pushbutton Enclosures
Shape
Rectangular
Length
2.83 inch (72 mm)
View Details
Length
8.66 inch (220 mm)
Width
8.66 inch (220 mm)
Depth
8.66 inch (220 mm)
View Details
Type
Junction Box
Length
5.91 inch (150 mm)
Width
22.64 inch (575 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
11.81 inch (300 mm)
View Details