RS Components, Ltd. Transit Cases 5066689

Description
RS PRO G1 NOIR Transit Case
Request a Quote
Description
RS PRO G1 NOIR Transit Case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transit Cases - 5066689 - RS Components, Ltd.
Corby, Northants, United Kingdom
Transit Cases
5066689
Transit Cases 5066689
RS PRO G1 NOIR Transit Case

RS PRO G1 NOIR Transit Case

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 5066689
Product Name Transit Cases
Material Plastic; Pp
Unlock Full Specs
to access all available technical data

Similar Products

Transit Cases - 1368882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Plastic; Abs
Height 5.59 inch (142 mm)
Width 18.27 inch (464 mm)
View Details
Anti Static Packaging - 1908425 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD; MoistureBarrier
Height 24.02 inch (610 mm)
View Details
Transit Cases - 2878306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Resin
Height 4.37 inch (111 mm)
View Details
Instrument Cases - 1951517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 2.12 inch (53.8 mm)
Length 6.3 inch (160 mm)
View Details