RS Components, Ltd. Transit Cases 5066617

Description
RS PRO GI T Transit Case
Request a Quote
Description
RS PRO GI T Transit Case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transit Cases - 5066617 - RS Components, Ltd.
Corby, Northants, United Kingdom
Transit Cases
5066617
Transit Cases 5066617
RS PRO GI T Transit Case

RS PRO GI T Transit Case

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 5066617
Product Name Transit Cases
Material Plastic; Pp
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1951542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 1.18 inch (30 mm)
Length 3.15 inch (80 mm)
View Details
Instrument Cases - 4073917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Steel; Aluminium, steel
Height 3.9 inch (99 mm)
Length 11.02 inch (280 mm)
View Details
Transit Cases - 2878369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Resin
Height 10.12 inch (257 mm)
View Details
Instrument Cases - 1981386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Abs
Height 5.12 inch (130 mm)
Length 1.97 inch (50 mm)
View Details