RS Components, Ltd.
General Purpose Enclosures
505993
Description
Bopla 03205000 Enclosure
Request a Quote
Email Supplier
Description
Bopla 03205000 Enclosure
Request a Quote
Email Supplier
Suppliers
General Purpose Enclosures
505993
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
505993 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
2.05 inch (52 mm)
|
|
Width
|
1.97 inch (50 mm)
|
|
Depth
|
1.38 inch (35 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Shape
Rectangular
Length
15.75 inch (400 mm)
View Details
Type
Junction Box
Length
6.42 inch (163 mm)
Width
21.5 inch (546 mm)
View Details
Type
Junction Box
Length
5.91 inch (150 mm)
Width
22.64 inch (575 mm)
View Details
Type
Junction Box
Length
3.74 inch (95 mm)
Width
7.17 inch (182 mm)
View Details