RS Components, Ltd. Breadboard Jumper Wires 5053419

Description
Bread Board,Jump Wire 70mm
Request a Quote
Description
Bread Board,Jump Wire 70mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Breadboard Jumper Wires - 5053419 - RS Components, Ltd.
Corby, Northants, United Kingdom
Breadboard Jumper Wires
5053419
Breadboard Jumper Wires 5053419
Bread Board,Jump Wire 70mm

Bread Board,Jump Wire 70mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 5053419
Product Name Breadboard Jumper Wires
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1853904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1535 inch (3.9 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
Hook Up Wire - 1805928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Hook Up Wire - 1805965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Hook Up Wire - 1225886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1614 inch (4.1 mm)
Wire Conductor Copper
International 3 mm² (0.0047 in²)
View Details