Thermal fuse in primary providing overload and short circuit protection. Flame retardant materials to UL94-V0. Fully shrouded windings. Extra pins for secure board mounting. Designed and tested in accordance with EN 61558 (EN 60742) EN 60950
Secondary Voltage Rating = 6V ac
Power Rating = 3VA
Primary Voltage Rating = 230V ac
Number of Outputs = 2
Length = 38mm
Width = 35mm
Depth = 30mm
Dimensions = 38 x 35 x 30mm
Weight = 140g
Mounting Type = Through Hole
RS Components, Ltd. | |
---|---|
Product Category | Transformers |
Product Number | 504458 |
Mounting | Chip Transformer |