RS Components, Ltd. Standoffs 5006586

Description
Mac 8 2MP-20 Standoff
Request a Quote
Description
Mac 8 2MP-20 Standoff
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standoffs - 5006586 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
5006586
Standoffs 5006586
Mac 8 2MP-20 Standoff

Mac 8 2MP-20 Standoff

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Posts, Spacers, and Standoffs
Product Number 5006586
Product Name Standoffs
Type & Shape Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2240440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.1575 inch (4 mm)
View Details
Spacers - 134991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Polystyrene
Outside Diameter 0.3150 inch (8 mm)
View Details
Standoffs - 2240414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.1575 inch (4 mm)
View Details
PCB Supports - 1012947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.6260 inch (15.9 mm)
View Details