RS Components, Ltd. Specialist Drill Bits 499441

Description
Step Drill HSS TIALN 4-12
Request a Quote
Description
Step Drill HSS TIALN 4-12
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Specialist Drill Bits - 499441 - RS Components, Ltd.
Corby, Northants, United Kingdom
Specialist Drill Bits
499441
Specialist Drill Bits 499441
Step Drill HSS TIALN 4-12

Step Drill HSS TIALN 4-12

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 499441
Product Name Specialist Drill Bits
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.157 inch (4.0 mm)
OAL 2.95 inch (75 mm)
View Details
Specialist Drill Bits - 221636 - RS Components, Ltd.
Specs
Units Metric
Designation 51mm
Diameter 1.339 to 2.008 inch (34.0 to 51.0 mm)
View Details
Hole Saws & Core Drill Bits - 216303 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.866 inch (22.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saws & Core Drill Bits - 1749057 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.756 inch (70.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details