RS Components, Ltd. Drill Bit Sets 499378

Description
Hex Drills HSS 3-10mm 11pcs.
Request a Quote
Description
Hex Drills HSS 3-10mm 11pcs.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 499378 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bit Sets
499378
Drill Bit Sets 499378
Hex Drills HSS 3-10mm 11pcs.

Hex Drills HSS 3-10mm 11pcs.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 499378
Product Name Drill Bit Sets
Product Drill Set
Units Metric
Drill Type Twist
Cutting Application Metal
Designation 10mm, 3mm
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232507 - RS Components, Ltd.
Specs
Units Metric
Designation 36mm
Diameter 0.236 to 1.417 inch (6.0 to 36.0 mm)
View Details
Drill Bits - 212985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.059 inch (1.5 mm)
OAL 1.61 inch (41 mm)
View Details
Drill Bits - 213950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.087 inch (2.2 mm)
OAL 2.09 inch (53 mm)
Material High Speed Steel; Hss
View Details
Specialist Drill Bits - 1238508 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 30.5mm
View Details