RS Components, Ltd. 498823

Description
Solid knob with position indicating slot. Available in attractive Natural finish or matt Black anodised. Single grub-screw fixing Shaft Size = 6.35mm Knob Diameter = 28mm Knob Height = 14mm Body Colour = Black Indicator Colour = Black For Use With = Potentiometer Material = Aluminium Knob Type = Control Knob
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 498823 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solid knob with position indicating slot. Available in attractive Natural finish or matt Black anodised. Single grub-screw fixing Shaft Size = 6.35mm Knob Diameter = 28mm Knob Height = 14mm Body Colour = Black Indicator Colour = Black For Use With = Potentiometer Material = Aluminium Knob Type = Control Knob

Solid knob with position indicating slot. Available in attractive Natural finish or matt Black anodised. Single grub-screw fixing
Shaft Size = 6.35mm
Knob Diameter = 28mm
Knob Height = 14mm
Body Colour = Black
Indicator Colour = Black
For Use With = Potentiometer
Material = Aluminium
Knob Type = Control Knob

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Knobs (industrial)
Product Number 498823
Knob Type Instrument / Control Knob
Unlock Full Specs
to access all available technical data

Similar Products

 - 498902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Instrument / Control Knob
Diameter / Width 0.8661 inches (22 mm)
Height 0.5512 inches (14 mm)
View Details
 - 686137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Multiple Lobes
Colors / Finishes Available Black
Knob Material Plastic
View Details
 - 4675951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Instrument / Control Knob; Pushbutton
Diameter / Width 0.5236 inches (13.3 mm)
Height 0.6496 inches (16.5 mm)
View Details
 - 4672463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Instrument / Control Knob
Diameter / Width 0.7480 inches (19 mm)
Height 1 inches (25.4 mm)
View Details