Power inductor SMD shielded 33uH 3A
| RS Components, Ltd. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 4961959 |
| Product Name | Surface Mount Inductors |
| Application | Power Choke |
| Inductance Range | 33 microH |
| Inductance Tolerance | 0.0 to 20 (+/- %) |