Screw,Steel,panhead Machine Screw,M3x10,
| RS Components, Ltd. | |
|---|---|
| Product Category | Screws |
| Product Number | 4899321 |
| Product Name | Machine Screws |
| Screw Type | Machine Screw |
| Head Type | Pan Head; Other; Pan |
| Standard Drives | Philips / Frearson; Cross |
| Material | Steel |
| Finish | Chrome; Chrome Plated |