RS Components, Ltd. Pliers 488846

Description
ESD Flachzange 130 mm glatteGreifflächen
Request a Quote
Description
ESD Flachzange 130 mm glatteGreifflächen
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 488846 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
488846
Pliers 488846
ESD Flachzange 130 mm glatteGreifflächen

ESD Flachzange 130 mm glatteGreifflächen

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 488846
Product Name Pliers
Length 5.12 inch (130 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380760 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.06 inch (154 mm)
Standards RoHS Compliant
View Details
Pliers - 1829970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Flat-Nose; Specialty / Other; Flat nose pliers
Length 6.3 inch (160 mm)
Jaw Length 1.97 inch (50 mm)
View Details
Pliers - 1044679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
View Details
Pliers - 1829797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 5.12 inch (130 mm)
Jaw Length 0.9843 inch (25 mm)
View Details