RS Components, Ltd. Pliers 488820

Description
Telefonzange 160mm Hieb Backenlänge 55mm
Request a Quote
Description
Telefonzange 160mm Hieb Backenlänge 55mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 488820 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
488820
Pliers 488820
Telefonzange 160mm Hieb Backenlänge 55mm

Telefonzange 160mm Hieb Backenlänge 55mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 488820
Product Name Pliers
Length 6.5 inch (165 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1044685 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.69 inch (170 mm)
Jaw Length 2.95 inch (75 mm)
View Details
Pliers - 2380763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 0.7874 inch (20 mm)
Standards RoHS Compliant
View Details
Pliers - 1829971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Round-Nose; Specialty / Other; Round nose pliers
Length 6.3 inch (160 mm)
Jaw Length 0.2756 to 1.97 inch (7 to 50 mm)
View Details
Pliers - 1322225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 5.12 inch (130 mm)
Jaw Length 0.9055 inch (23 mm)
View Details