Two-way, pilot operated solenoid valves, minimum operating pressure required, normally closed with threaded port connection.
Brass body. Minimum operating pressure required. Compact & lightweight. DIN plug connection . Ranging from -20 to +85°C. Can be mounted in any position
Supply Voltage = 110 V ac
Number of Ports = 2
Operation = Pilot
Connection = 1 in Rp Female
Connection Size = 1in
Default Valve Position = NC
Suitable Applications = Air, Inert Gas, Oil, Water
Type = 2/2
Orifice Diameter = 25mm
Body Material = Brass
RS Components, Ltd. | |
---|---|
Product Category | Industrial Valves |
Product Number | 488788 |
Valve Type | Solenoid |
Primary Material | Brass / Bronze |
Media | Water; Gas; Air |
Valve Size | 1.00 inch (25.40 mm) |