RS Components, Ltd. V & Wedge Belts 4883073

Description
XPZ conti cogged wedge belt,1060Lx10Wmm
Request a Quote
Description
XPZ conti cogged wedge belt,1060Lx10Wmm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 4883073 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
4883073
V & Wedge Belts 4883073
XPZ conti cogged wedge belt,1060Lx10Wmm

XPZ conti cogged wedge belt,1060Lx10Wmm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 4883073
Product Name V & Wedge Belts
Belt Length 41.73 inch (1060.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1368382 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 70.87 inch (1800.00 mm)
Minimum Pulley Size 5.51 inch (140.00 mm)
View Details
V & Wedge Belts - 2149741 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 11.26 inch (286.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
V & Wedge Belts - 1739999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 131.89 inch (3350.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 8.82 inch (224.00 mm)
View Details
V & Wedge Belts - 2056705 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 27.17 inch (690.00 mm)
Belt Rubber; Rubber
View Details