RS Components, Ltd. V & Wedge Belts 4882991

Description
XPZ conti cogged wedge belt,750Lx10Wmm
Request a Quote
Description
XPZ conti cogged wedge belt,750Lx10Wmm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 4882991 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
4882991
V & Wedge Belts 4882991
XPZ conti cogged wedge belt,750Lx10Wmm

XPZ conti cogged wedge belt,750Lx10Wmm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 4882991
Product Name V & Wedge Belts
Belt Length 29.53 inch (750.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2056771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 34.92 inch (887.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details
V & Wedge Belts - 2149742 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 13.23 inch (336.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
V & Wedge Belts - 2056726 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
View Details
V & Wedge Belts - 1739968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 34.45 inch (875.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 2.48 inch (63.00 mm)
View Details