RS Components, Ltd.
Air Hoses
4835591
Description
RS PRO NMF10M NATURAL
Request a Quote
Email Supplier
Description
RS PRO NMF10M NATURAL
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
4835591 |
|
Product Name
|
Air Hoses |
|
I.D.
|
0.276 inch (7 mm)
|
|
O.D.
|
0.394 inch (10 mm)
|
|
Working Pressure
|
319 psi (225 m H2O)
|
|
Material
|
Thermoplastics; Nylon (polyamide); Nylon
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Assembly
I.D.
0.984 inch (25 mm)
O.D.
1.280 inch (32.5 mm)
View Details
I.D.
0.102 inch (2.6 mm)
O.D.
0.157 inch (4 mm)
Working Pressure
145 psi (102 m H2O)
View Details
I.D.
0.157 inch (4 mm)
O.D.
0.236 inch (6 mm)
Working Pressure
145 psi (102 m H2O)
View Details
I.D.
0.374 inch (9.5 mm)
O.D.
0.472 inch (12 mm)
Working Pressure
203 psi (143 m H2O)
View Details