NiPt brass slot csk head screw,M3.5x12mm
| RS Components, Ltd. | |
|---|---|
| Product Category | Screws |
| Product Number | 4829243 |
| Product Name | Machine Screws |
| Screw Type | Machine Screw |
| Head Type | Other; Countersunk |
| Standard Drives | Slotted; Slot |
| Material | Brass |
| Finish | Nickel Plated; Nickel Plated |