LED not included in this range. Designed for incorporation in equipment panels. VRLA or vented lead acid. Low Ripple. Link selectable between float or cyclic charging. Float or manual boost mode when selected. Auto 3 stage charger when selected. Can be permanently connected to be battery DIN clip mounted. Short circuit and reverse polarity protected. Electrical connections via screw terminals. Temperature range: 0 to +40°C. 482-2056:482-2062:48
Charge Current = 5A
Input Voltage = 195 - 277 V ac, 95 - 130 V ac
Output Voltage = 6 V, 12 V
Number of Charge Stages = 3
Dimensions = 134 x 140 x 85mm
Weight = 560g
Mounting Style = Panel Mount
Standards Met = EN 50082-2, EN 58801-2
Operating Temperature Range = -10 - +55°C
Maximum Operating Temperature = +55°C
RS Components, Ltd. | |
---|---|
Product Category | Battery Chargers |
Product Number | 4822056 |
Approval | EN 50082-2, EN 58801-2 |
Operating Temperature | 55 C (131 F) |
Power Source | AC |
Input Voltage | 95 to 277 volts |