RS Components, Ltd. V & Wedge Belts 4742562

Description
XPZ Conti cogged wedge belt,1600Lx10Wmm
Request a Quote
Description
XPZ Conti cogged wedge belt,1600Lx10Wmm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 4742562 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
4742562
V & Wedge Belts 4742562
XPZ Conti cogged wedge belt,1600Lx10Wmm

XPZ Conti cogged wedge belt,1600Lx10Wmm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 4742562
Product Name V & Wedge Belts
Belt Length 62.99 inch (1600.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1875522 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 38.58 inch (980.00 mm)
Belt Width 0.51 inch (13.00 mm)
View Details
V & Wedge Belts - 2056782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 43.78 inch (1112.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details
V & Wedge Belts - 2056770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 34.45 inch (875.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details
V & Wedge Belts - 2149761 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 11.26 inch (286.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details