RS Components, Ltd. HDMI Cables 473485

Description
StarTech.com HDMI2CABLE-4K60-150C
Request a Quote
Description
StarTech.com HDMI2CABLE-4K60-150C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 473485 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
473485
HDMI Cables 473485
StarTech.com HDMI2CABLE-4K60-150C

StarTech.com HDMI2CABLE-4K60-150C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 473485
Product Name HDMI Cables
Cable Length 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 1828774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 6.56 ft (20 dm)
Connector Type Hdmi
View Details
HDMI Cables - 2863322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details
DisplayPort Cables - 1828793 - RS Components, Ltd.
Specs
Application Video
Product Type DisplayPort
Cable Length 0.4921 ft (1.5 dm)
View Details
HDMI Cables - 2668479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details