RS Components, Ltd. HDMI Cables 473429

Description
StarTech.com HDMI2-CABLE-4K60-2M
Request a Quote
Description
StarTech.com HDMI2-CABLE-4K60-2M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 473429 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
473429
HDMI Cables 473429
StarTech.com HDMI2-CABLE-4K60-2M

StarTech.com HDMI2-CABLE-4K60-2M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 473429
Product Name HDMI Cables
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 1828571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 22.97 ft (70 dm)
Connector Type Hdmi
View Details
HDMI Cables - 2668447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details
Video Converters - 2804564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 3 ft (9.14 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 1828513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 65.62 ft (200 dm)
Connector Type Hdmi
View Details